Radwell International Proximity Switch RAD08191

Description
PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, 2M PRE-WIRED CABLE, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, 2M PRE-WIRED CABLE, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 91754322 - Radwell International
Willingboro, NJ, United States
Proximity Switch
91754322
Proximity Switch 91754322
PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, 2M PRE-WIRED CABLE, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, M30, CAPACITIVE, UNSHIELDED, 30MM RANGE, AC, N/O, 2M PRE-WIRED CABLE, PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 91754322
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3261 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details