Balluff, Inc. Proximity Switch SK120M30NBXPBTY2

Description
CAPACITIVE PROXIMITY, SENSOR, 10-35 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITIVE PROXIMITY, SENSOR, 10-35 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 8816052 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8816052
Proximity Switch 8816052
CAPACITIVE PROXIMITY, SENSOR, 10-35 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE PROXIMITY, SENSOR, 10-35 VDC, 300 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 8816052
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Block Sensors - 9809-3400 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers