Balluff, Inc. Proximity Switch SK-3-M8-NB

Description
CAPACITIVE MINI SENSOR 7FT. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITIVE MINI SENSOR 7FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65809958 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65809958
Proximity Switch 65809958
CAPACITIVE MINI SENSOR 7FT. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE MINI SENSOR 7FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65809958
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 8967251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity Sensors - Industrial - 1882-6051003-ND - DigiKey
Specs
Sensor Technology Capacitive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details