SICK Proximity Sensors CM30-16BPP-EC1

Description
SICK CM30-16BPP-EC1
Request a Quote
Description
SICK CM30-16BPP-EC1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1278120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1278120
Proximity Sensors 1278120
SICK CM30-16BPP-EC1

SICK CM30-16BPP-EC1

Supplier's Site
Sensor, Capacitive Proximity, 16Mm, 36V Rohs Compliant Sick - 51AK3407 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Capacitive Proximity, 16Mm, 36V Rohs Compliant Sick
51AK3407
Sensor, Capacitive Proximity, 16Mm, 36V Rohs Compliant Sick 51AK3407
SENSOR, CAPACITIVE PROXIMITY, 16MM, 36V ROHS COMPLIANT: YES

SENSOR, CAPACITIVE PROXIMITY, 16MM, 36V ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 70081423 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70081423
Proximity Switch 70081423
CAPACITIVE PROXIMITY SENSOR, M30 THREADED BARREL, 0-16MM SENSING RANGE, FLUSH, 4-PIN M12 CONNECTOR, PNP, COMPLEMENTARY OUTPUTS, DC 4-WIRE, POTENTIOMETER ADJUST, 10-36 VDC SUPPLY, (6058153). FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE PROXIMITY SENSOR, M30 THREADED BARREL, 0-16MM SENSING RANGE, FLUSH, 4-PIN M12 CONNECTOR, PNP, COMPLEMENTARY OUTPUTS, DC 4-WIRE, POTENTIOMETER ADJUST, 10-36 VDC SUPPLY, (6058153). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1278120 51AK3407 70081423
Product Name Proximity Sensors Sensor, Capacitive Proximity, 16Mm, 36V Rohs Compliant Sick Proximity Switch
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3240LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details