Autonics Corporation Proximity Switch CR18-8DN

Description
PROXIMITY SENSOR, ELECTRIC CAPACITIVE TYPE, M18, DC 3-WIRE TYPE, NPN, POWER SUPPLY (OPERATING VOLTAGE): 12-24 VDC (10-30 VDC), SENSING DISTANCE: 8MM +/-10%, CONTROL OUTPUT: 200 MA MAX., RED LED STATUS INDICATION, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, ELECTRIC CAPACITIVE TYPE, M18, DC 3-WIRE TYPE, NPN, POWER SUPPLY (OPERATING VOLTAGE): 12-24 VDC (10-30 VDC), SENSING DISTANCE: 8MM +/-10%, CONTROL OUTPUT: 200 MA MAX., RED LED STATUS INDICATION, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19184900 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19184900
Proximity Switch 19184900
PROXIMITY SENSOR, ELECTRIC CAPACITIVE TYPE, M18, DC 3-WIRE TYPE, NPN, POWER SUPPLY (OPERATING VOLTAGE): 12-24 VDC (10-30 VDC), SENSING DISTANCE: 8MM +/-10%, CONTROL OUTPUT: 200 MA MAX., RED LED STATUS INDICATION, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, ELECTRIC CAPACITIVE TYPE, M18, DC 3-WIRE TYPE, NPN, POWER SUPPLY (OPERATING VOLTAGE): 12-24 VDC (10-30 VDC), SENSING DISTANCE: 8MM +/-10%, CONTROL OUTPUT: 200 MA MAX., RED LED STATUS INDICATION, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19184900
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers