PHD, Inc. Proximity Switch 62002-1-02

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH MAGNETIC, 8MM NPN (SINK) OR PNP (SOURCE), SERIES 62002 PROXIMITY WIRING SCHEMATICS, INPUT - 4.5-24 VDC, POWER CAPACITY - 1.0 WATT MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH MAGNETIC, 8MM NPN (SINK) OR PNP (SOURCE), SERIES 62002 PROXIMITY WIRING SCHEMATICS, INPUT - 4.5-24 VDC, POWER CAPACITY - 1.0 WATT MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4842269 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4842269
Proximity Switch 4842269
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH MAGNETIC, 8MM NPN (SINK) OR PNP (SOURCE), SERIES 62002 PROXIMITY WIRING SCHEMATICS, INPUT - 4.5-24 VDC, POWER CAPACITY - 1.0 WATT MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH MAGNETIC, 8MM NPN (SINK) OR PNP (SOURCE), SERIES 62002 PROXIMITY WIRING SCHEMATICS, INPUT - 4.5-24 VDC, POWER CAPACITY - 1.0 WATT MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4842269
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Capacitive Proximity Sensor - 875C-M5NN18-P3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.1969 inch (1 to 5 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details