Autonics USA, Inc. Capacitive Proximity Sensor; Sensing Range Max Autonics CR30-15DP

Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:CR Series; Frequency Response Max:50Hz; Sensor Input:CapacitiveRoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:CR Series; Frequency Response Max:50Hz; Sensor Input:CapacitiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor; Sensing Range Max Autonics - 10R6709 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Autonics
10R6709
Capacitive Proximity Sensor; Sensing Range Max Autonics 10R6709
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:CR Series; Frequency Response Max:50Hz; Sensor Input:CapacitiveRoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:CR Series; Frequency Response Max:50Hz; Sensor Input:CapacitiveRoHS Compliant: Yes

Supplier's Site Datasheet
ATNC Capacitive Proximity - CR30-15DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC Capacitive Proximity
CR30-15DP
ATNC Capacitive Proximity CR30-15DP
Sensor, Capacitive Prox, 30mm Round,

Sensor, Capacitive Prox, 30mm Round,

Supplier's Site
Proximity Switch - 19184909 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19184909
Proximity Switch 19184909
SENSOR, CAPACITIVE PROX, 30MM ROUND, NON-SHIELDED, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, CAPACITIVE PROX, 30MM ROUND, NON-SHIELDED, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 10R6709 CR30-15DP 19184909
Product Name Capacitive Proximity Sensor; Sensing Range Max Autonics ATNC Capacitive Proximity Proximity Switch
Sensor Technology Capacitive Proximity Sensor Inductive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Continuous-Time Bipolar Switch - A1203EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Hardware - 08310001260 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details