Pepperl+Fuchs, Inc. Capacitive sensor CBB8-18GS75-E2-V1

Description
8 mm flush The switching distance can be set over a wide range with the potentiometer
Request a Quote Datasheet
Description
8 mm flush The switching distance can be set over a wide range with the potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBB8-18GS75-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBB8-18GS75-E2-V1
Capacitive sensor CBB8-18GS75-E2-V1
8 mm flush The switching distance can be set over a wide range with the potentiometer
  • 8 mm flush
  • The switching distance can be set over a wide range with the potentiometer
Supplier's Site Datasheet
Proximity Sensors - 1848793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848793
Proximity Sensors 1848793
Pepperl + Fuchs CBB8-18GS75-E2-V1

Pepperl + Fuchs CBB8-18GS75-E2-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-CBB8-18GS75-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-CBB8-18GS75-E2-V1-ND
Proximity Sensors - Industrial 2046-CBB8-18GS75-E2-V1-ND
CAPACITIVE SEN 8MM PNP

CAPACITIVE SEN 8MM PNP

Buy Now Datasheet
Photoelectric - 37007468 - Radwell International
Willingboro, NJ, United States
Photoelectric
37007468
Photoelectric 37007468
CAPACITIVE SENSOR, PNP NORMALLY OPEN, 8 MM, FLUSH, ADJUSTABLE SWITCHING. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, PNP NORMALLY OPEN, 8 MM, FLUSH, ADJUSTABLE SWITCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBB8-18GS75-E2-V1 1848793 2046-CBB8-18GS75-E2-V1-ND 37007468
Product Name Capacitive sensor Proximity Sensors Proximity Sensors - Industrial Photoelectric
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 1 inch (25.4 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.1000 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30 mm Diameter DC 4 Wire Capacitive Sensor - S5100 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details