Autonics USA, Inc. Capacitive Proximity Sensor; Sensing Range Max Autonics CR30-15AC

Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensor; Sensing Range Max Autonics - 10R6707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor; Sensing Range Max Autonics
10R6707
Capacitive Proximity Sensor; Sensing Range Max Autonics 10R6707
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CR Series; Frequency Response Max:20Hz; Sensor Input:Capacitive RoHS Compliant: Yes

Supplier's Site Datasheet
Proximity Switch - 19169041 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19169041
Proximity Switch 19169041
SENSOR, CAPACITIVE PROX, 30MM ROUND, NON-SHIELDED, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, CAPACITIVE PROX, 30MM ROUND, NON-SHIELDED, AC, NC, 2 WIRE, 90-250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 10R6707 19169041
Product Name Capacitive Proximity Sensor; Sensing Range Max Autonics Proximity Switch
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30 mm Diameter AC/DC Capacitive Sensor - S5192 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Switches (Solid State) - A3281LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Ultra High Snesitivity Ring Sensors - 9715-3000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 4 inch (102 mm)
View Details