OMRON Automation and Safety Proximity Sensing System E2KX4ME2

Description
PROXIMITY SENSOR, CAPACITIVE, 12-24VDC, 4MM, M12, NPN-NC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, CAPACITIVE, 12-24VDC, 4MM, M12, NPN-NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 489011 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
489011
Proximity Sensing System 489011
PROXIMITY SENSOR, CAPACITIVE, 12-24VDC, 4MM, M12, NPN-NC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CAPACITIVE, 12-24VDC, 4MM, M12, NPN-NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 489011
Product Name Proximity Sensing System
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9883-3333 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
Proximity Sensors - 1845603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details