4B Elevator Components, Ltd. Proximity Switch BSE1V10C

Description
CAPACITANCE LEVEL INDICATOR, LEVEL AND PLUG SENSING, MULTI-VOLTAGE SUPPLY, MAGNETIC CALIBRATION & ADJUSTABLE SENSITIVITY, NYLON ENCLOSURE, 24 TO 240 VAC OR 12 TO 240 VDC, 1 INCH (25 MM) RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITANCE LEVEL INDICATOR, LEVEL AND PLUG SENSING, MULTI-VOLTAGE SUPPLY, MAGNETIC CALIBRATION & ADJUSTABLE SENSITIVITY, NYLON ENCLOSURE, 24 TO 240 VAC OR 12 TO 240 VDC, 1 INCH (25 MM) RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 70493044 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70493044
Proximity Switch 70493044
CAPACITANCE LEVEL INDICATOR, LEVEL AND PLUG SENSING, MULTI-VOLTAGE SUPPLY, MAGNETIC CALIBRATION & ADJUSTABLE SENSITIVITY, NYLON ENCLOSURE, 24 TO 240 VAC OR 12 TO 240 VDC, 1 INCH (25 MM) RANGE. FREE 2 YEAR RADWELL WARRANTY

CAPACITANCE LEVEL INDICATOR, LEVEL AND PLUG SENSING, MULTI-VOLTAGE SUPPLY, MAGNETIC CALIBRATION & ADJUSTABLE SENSITIVITY, NYLON ENCLOSURE, 24 TO 240 VAC OR 12 TO 240 VDC, 1 INCH (25 MM) RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
4B ELEVATOR Sensors & Switches BSE1V10C

4B ELEVATOR Sensors & Switches BSE1V10C

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 70493044
Product Name Proximity Switch Proximity Switch
Sensor Technology Capacitive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1182ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Proximity sensor - SIES-Q40B-PA-X-2L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.1000 kHz
View Details
2 suppliers