Balluff, Inc. Proximity Switch SK14M12PBSPVC

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS & SK1 SERIES, CAPACITIVE PROXIMITY, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS & SK1 SERIES, CAPACITIVE PROXIMITY, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 8816266 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8816266
Proximity Switch 8816266
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS & SK1 SERIES, CAPACITIVE PROXIMITY, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, BCS & SK1 SERIES, CAPACITIVE PROXIMITY, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 8816266
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 7685724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3211ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details