The 730P224X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.22 µF, a rated voltage of 100 Vdc, and a ±10% tolerance. It features an axial lead termination with dimensions of 0.275 inches [7.0 mm] in diameter and 0.75 inches [19.0 mm] in length. The capacitor operates within a temperature range of -55 °C to 85 °C, has a maximum dissipation factor of 0.1% at 1000 Hz and 25 °C, and supports a maximum ripple current of 2.3 A at 20 kHz and 25 °C. The case size has an ESR of 37 mΩ at 20 kHz. It is compliant with the RoHS directive 2002/95/EC and meets physical reliability tests including lead pull and bend requirements.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Metallized Polypropylene Film Capacitors
CAP FILM 0.22UF 10% 100VDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 730P224X9100 | 730P224X9100 | 2002-730P224X9100 | 730P224X9100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2.20E-7 microF | 0.2200 microF | 0.2200 microF |