The 944L series consists of low inductance DC link capacitors designed for fast-switching inverter applications, with a capacitance range of 33 to 220 µF, rated voltages from 800 to 1400 Vdc, and an operating temperature range of -40 °C to 85 °C. The 944L660K102AAM variant has a capacitance of 66 µF and a rated voltage of 1000 Vdc, housed in a plastic UL94V-0 case with integrated mounting flanges and an M8 threaded stud termination. It offers a maximum RMS ripple current of 90 A at 55 °C, an Equivalent Series Inductance (ESL) of 10 nH, and an ESR of 0.5 mΩ at 10 kHz. The part complies with IEC 61071 and is UL recognized under E128034. Life test data confirms 5000 hours of operation at 85 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 66µF 1000V
DC LINK, LOW INDUCTANCE
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L660K102AAM | 944L660K102AAM | 2002-944L660K102AAM | 338-944L660K102AAM-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 66 microF | 66 microF | 66 microF |