The 944L101K102ABM is a low inductance DC link capacitor designed for fast-switching inverter applications, featuring an M8 threaded stud termination and integrated mounting flanges. It has a capacitance of 100 µF, a rated voltage of 1000 Vdc, and operates within a temperature range of -40 °C to 85 °C. The capacitor measures 51 mm in height and 84.5 mm in diameter, with a maximum ripple current of 77 A at 55 °C. Its equivalent series inductance (ESL) is 12 nH and equivalent series resistance (ESR) is 0.7 mΩ at 10 kHz. The case is made of plastic rated UL94V-0, and the product complies with IEC 61071. Life testing is rated for 5000 hours at 85 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 100µF 1000V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L101K102ABM | 338-944L101K102ABM-ND | 944L101K102ABM | 2002-944L101K102ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |