Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 5UF 10% 200VDC AXIAL
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 735P505X9200L | 735P505X9200L |
| Product Name | Film Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 5 microF | 5 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 250 volts |