Cornell Dubilier Film Paper Film Capacitors 941C8W1P5K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 941C8W1P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It is constructed with tin-plated copper terminals and epoxy fill rated UL94V-0, enclosed in a UL510 polyester tape wrap. The part has a capacitance of 1.5 µF, a rated voltage of 850 Vdc (450 Vac), and physical dimensions of 21.3 mm in thickness, 27.5 mm in width, and 46.0 mm in length. It supports a peak current of 600 A, an rms current of 15.8 A at 70 °C, and an ESR of 4 mΩ at 100 kHz. The operating temperature range is -55 °C to 105 °C, with full rated voltage up to 85 °C. The capacitor meets the listed life test of 2,000 hours at 85 °C and 125% rated DC voltage.

Datasheet Summary
Powered by GS/AI

The 941C8W1P5K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It is constructed with tin-plated copper terminals and epoxy fill rated UL94V-0, enclosed in a UL510 polyester tape wrap. The part has a capacitance of 1.5 µF, a rated voltage of 850 Vdc (450 Vac), and physical dimensions of 21.3 mm in thickness, 27.5 mm in width, and 46.0 mm in length. It supports a peak current of 600 A, an rms current of 15.8 A at 70 °C, and an ESR of 4 mΩ at 100 kHz. The operating temperature range is -55 °C to 105 °C, with full rated voltage up to 85 °C. The capacitor meets the listed life test of 2,000 hours at 85 °C and 125% rated DC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 941C8W1P5K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
941C8W1P5K-F
Film Paper Film Capacitors 941C8W1P5K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitor - 941C8W1P5K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
941C8W1P5K-F
Film Capacitor 941C8W1P5K-F
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 941C8W1P5K-F 941C8W1P5K-F
Product Name Film Paper Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details