The 944L series comprises low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M5 insert termination. Capacitance ranges from 33 to 220 µF, with rated voltages from 800 to 1400 Vdc and an operating temperature range of -40 °C to 85 °C. The 944L141K102ACI variant has a capacitance of 140 µF, rated for 1000 Vdc, with a case height of 64 mm and M5 insert terminals. It supports a maximum rms current of 73 A at 55 °C, has an ESR of 0.8 mΩ at 10 kHz, and an ESL of 15 nH. The series meets IEC 61071 standards and includes a 5000-hour life test at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 140µF 1000V
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L141K102ACI | 338-944L141K102ACI-ND | 2002-944L141K102ACI | 944L141K102ACI |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 140 microF | 140 microF | 140 microF |