The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with a capacitance range of 0.01 to 60.0 µF, voltage ratings from 160 to 630 VDC and 100 to 250 VAC, and an operating temperature range of -55°C to +85°C at full rated voltage, extending to +105°C with linear voltage derating to 50% of the +85°C rating. The capacitors feature a non-inductive winding, flame-retardant polyester wrapping, and epoxy potting meeting UL94V-0 standards, with tinned copper-clad steel or tinned copper leads. They exhibit self-healing properties due to the metallized film construction and meet safety and endurance tests including 200% of rated DC voltage for 2 minutes, 5 lbf lead pull, and 1000-hour life tests at elevated voltages and temperatures. The dielectric material is metallized polypropylene film, and the case is round with axial leads.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M50514 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |