Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PHC400K |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Capacitance Range | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) |