Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 944U221K801ACI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 220 microF |
| Capacitance Tolerance | 10 (+/- %) |