Type 930C metalized polypropylene capacitors are designed for general purpose filtering applications. Their stability and low loss characteristics make them an excellent choice for blocking, filtering, bypassing, coupling and decoupling applications. This Series is UL recognized for construction only under UL File Number E128034(N).
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 930C12W2K-FH |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 2 microF |