3300pF Film Capacitor 1500V (1.5kV) 5000V (5kV) Polypropylene (PP), Metallized Radial
Orange Drop, High Voltage Polypropylene Film/Foil
Win Source Part Number: 1341364-719P33251500
Category: Capacitors - Film Capacitors
Series: Orange Drop® 719P
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 1500V (1.5kV)
Voltage Rating - DC: 5000V (5kV)
Size / Dimension: 1.598" L x 0.382" W (40.60mm x 9.70mm)
Applications: Audio; High Pulse, DV/DT
Height - Seated (Max): 0.579" (14.70mm)
Standard Package: 100
Capacitance: 3300 pF
Tolerance: ±5%
Lead Spacing: 1.406" (35.70mm)
ESR (Equivalent Series Resistance): 139 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3300PF 5% 5KVDC RADIAL
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 719P33251500MA3-ND | 2002-719P33251500MA3 | 1341364-719P33251500MA3 | 719P33251500MA3 | 719P33251500MA3 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |