Polypropylene Capacitors for High Frequency Filtering 3µF 400V
3µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Axial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 3UF 10% 400VDC AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-935C4W3K-F | 338-3950-ND | 935C4W3K-F | 935C4W3K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Applications | High Frequency | High Frequency | High Frequency; High Frequency, Switching | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF |
| WVDC | 400 volts | 400 volts | 400 volts |