The Type 760M series consists of axial-lead metallized polypropylene film capacitors designed for demanding power applications, with a capacitance range of 0.01 to 60.0 µF, voltage ratings from 160 to 630 VDC and 100 to 250 VAC, and operation from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% up to +105°C. Units feature a non-inductive single-section design, tin-plated copper-clad steel or pure tin-plated copper leads, and are encapsulated in flame-retardant polyester tape and epoxy meeting UL 510 and UL 94V-0 specifications. Capacitance tolerance is ±1% to ±10% standard. The capacitor element exhibits self-healing properties inherent to metallized film construction.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M10414 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |