The Type 944L series comprises low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. Capacitance ranges from 33 to 220 µF with ±10% tolerance, rated for 800 to 1400 Vdc. Maximum ripple current is 90 A at 55°C, and maximum rms voltage is 230 Vac. Operating temperature range is -40°C to 85°C. Case heights are 40 mm, 51 mm, or 64 mm. The series complies with IEC 61071 and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 100µF 1000V
DC LINK, LOW INDUCTANCE
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L101K102ABI | 944L101K102ABI | 2002-944L101K102ABI | 338-944L101K102ABI-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |