The 940C6P33K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability and self-healing properties. It has a capacitance of 0.33 µF with a tolerance of ±10%, a rated voltage of 600 Vdc, and operates within a temperature range of -55 ºC to 105 ºC. The capacitor measures 13.5 mm in diameter and 34.0 mm in length, with tin-plated copper axial leads. It exhibits a typical ESR of 9 mΩ at 100 kHz, an ESL of 21 nH, and a peak current rating of 65 A. The case is constructed with UL510 polyester tape wrap and epoxy fill meeting UL94V-0. The part supports a maximum rms current of 5.6 A at 70 ºC and is rated for 60,000 hours of life at 70 ºC under rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
0.33µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.33µF 600V
CAP FILM 0.33UF 10% 600VDC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6P33K-F | 940C6P33K-F | 338-1137-ND | 2002-940C6P33K-F | 940C6P33K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |