Richardson RFPD Film Capacitor 944L221K801ACI

Description
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting. Features Designed for higher switching frequencies Up to 60% lower ESL (Equivalent Series Inductance) High ripple current M8 threaded stud and M5 insert termination options Integrated mounting flanges
Request a Quote Datasheet
Description
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting. Features Designed for higher switching frequencies Up to 60% lower ESL (Equivalent Series Inductance) High ripple current M8 threaded stud and M5 insert termination options Integrated mounting flanges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 944L221K801ACI - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
944L221K801ACI
Film Capacitor 944L221K801ACI
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting. Features Designed for higher switching frequencies Up to 60% lower ESL (Equivalent Series Inductance) High ripple current M8 threaded stud and M5 insert termination options Integrated mounting flanges

Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.

Features

  • Designed for higher switching frequencies
  • Up to 60% lower ESL (Equivalent Series Inductance)
  • High ripple current
  • M8 threaded stud and M5 insert termination options
  • Integrated mounting flanges
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 944L221K801ACI
Product Name Film Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104MSR102K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitor - 168223J100A-F - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF
View Details
Film Capacitor - 18L0009WH - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Film Capacitor - 334HC3A800K2SM6 - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 0.3300 microF
View Details