The 944L series are low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. The part 944L700K122ABI belongs to this series, which offers capacitance values from 33 to 220 µF, rated voltages up to 1400 Vdc, and a maximum rms current of 90 A at 55°C. It operates from -40°C to 85°C and meets IEC 61071 standards. The specific variant 944L700K122ABI, with 70 µF capacitance and 1200 Vdc rating, has an M5 insert termination and a case height of 64 mm. The series supports high ripple current and low ESR for high-power-density designs in EV charging, solar inverters, and motor drives.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 70µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L700K122ABI | 944L700K122ABI | 338-944L700K122ABI-ND | 2002-944L700K122ABI |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |