The 944U101K801AAM is a polypropylene DC link capacitor designed for high-current inverter applications, featuring a low-profile, rugged UL 94V-0 plastic case with resin fill and an M8 stud terminal. It has a capacitance of 100 µF, a rated voltage of 800 Vdc, and a maximum rms current of 74 A at 55 °C. Its dimensions are 84.5 mm in diameter and 40 mm in height, with a maximum torque of 8.5 Nm on the terminal. The capacitor operates from -40 °C to 85 °C and meets IEC 61071 standards. Equivalent series resistance is 0.5 mΩ at 10 kHz, and internal inductance is 20 nH.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
100µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
Polypropylene, DC Link Capacitors 100µF 800V
Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
CAP FILM 100UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U101K801AAM | 338-1918-ND | 2002-944U101K801AAM | 944U101K801AAM | 944U101K801AAM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |