The 935C1W1K-F is a metallized polypropylene capacitor for high-frequency filtering in switching power supplies, with axial wire leads. It has a capacitance of 1.0 μF, a rated voltage of 100 Vdc (70 Vac), and measures 11.9 ± 1.6 mm in length and 19.0 mm in diameter. It features a maximum ESR of 15 mΩ and a maximum ripple current of 9.2 A rms at 25 °C. The capacitor operates from -55 °C to 105 °C, with full-rated voltage up to 85 °C, and is UL recognized under File E128034(N). The case uses UL510 polyester tape with UL94V-0 epoxy fill and tin-plated copper terminals.
Type 935 axial-leaded, metallized polypropylene capacitors are designed for 20-100 kHz switching power supply input filtering, DC blocking and output filter applications where high current, high capacitance and low ESR values are important. Dry sections are sealed with flame-retardant outer wrap and epoxy end seals for moisture resistance. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).
Polypropylene Capacitors for High Frequency Filtering 1µF 100V
1µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
CAP FILM 1UF 10% 100VDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 935C1W1K-F | 935C1W1K-F | 2002-935C1W1K-F | 338-3163-ND | 935C1W1K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |