The 823MKP275KC is a Class X2 metalized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz. It has a case size of 10x12x6 mm, with 7.5 mm terminal spacing and 0.6 mm lead diameter. The capacitance is 0.082 µF with a tolerance of ±10% at 1 kHz and 20°C, and it supports a dv/dt rating of 500 V/µsec. The capacitor meets UL/CSA, VDE, IEC, and CQC safety standards for X2 applications, with a dielectric strength of 2050 VDC between terminals and case, and an insulation resistance greater than 30,000 MΩ at 100 VDC. It operates from -40°C to +110°C and features a flame-retardant epoxy-coated case (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
0.082µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Boxed Metallized Polypropylene Film Capacitors 0.082µF
CAP FILM 0.082UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 823MKP275KC | 823MKP275KC-ND | 823MKP275KC | 2002-823MKP275KC | 823MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |