The 944L series comprises low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic UL94V-0 case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. The part 944L470K122AAI is a 47 µF, 1200 Vdc variant with a 40 mm height and M8 stud terminal, offering a maximum rms current of 82 A at 55°C, equivalent series resistance of 0.6 mΩ at 10 kHz, and equivalent series inductance of 15 nH. It operates from -40°C to 85°C, meets IEC 61071 standards, and is UL recognized. Thermal resistance is 1.9 °C/W case-to-core and 3.8 °C/W case-to-ambient in still air.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 47µF 1200V
DC LINK, LOW INDUCTANCE
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L470K122AAI | 944L470K122AAI | 2002-944L470K122AAI | 338-944L470K122AAI-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |