The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with capacitance ranging from 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with linear voltage derating to 50% of rated voltage up to +105°C. The capacitors feature a non-inductive single-section winding, flame-retardant polyester wrapping meeting UL510, and epoxy potting meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper in sizes from #18 to #24 AWG. The dielectric exhibits self-healing properties. Capacitance tolerances range from ±1% to ±10%. Insulation resistance is 400,000 MΩ for capacitances ≤0.5 µF at +25°C, decreasing to 20,000 MΩ at +85°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M10514 |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |