The 944U221K801ACM is a polypropylene DC link capacitor designed for high-current inverter applications such as electric vehicle and wind power systems. It features a rugged UL 94V-0 flame-retardant plastic case with resin fill and M8 stud terminals. With a capacitance of 220 µF and a rated DC voltage of 800 V, it supports a maximum rms ripple current of 72 A at 55 °C. The capacitor has a low profile of 64 mm height, low ESR of 1.0 m≈ at 10 kHz, and low ESL of 40 nH. It operates from -40 °C to 85 °C and meets IEC 61071 standards. The terminal mount requires a maximum torque of 8.5 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
220µF Film Capacitor 800V Polypropylene (PP), Metallized Radial, Can
Type 944U Polypropylene Film Capacitors for DC Filtering. Type 944U is specifically designed for use in medium power DC filtering applications. The low inductance internal construction utilizes low loss metallized polypropylene for high ripple current capability. Male or female terminal options offer design flexibility in a rugged UL 94VO rated flame retardant plastic case and resin fill.
Polypropylene, DC Link Capacitors 220µF 800V
CAP FILM 220UF 10% 800VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944U221K801ACM | 338-1925-ND | 944U221K801ACM | 2002-944U221K801ACM | 944U221K801ACM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |