The 730P106X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 10.0 µF, a rated voltage of 100 Vdc, and a tolerance of ±10%. It features a case size of 0.815 inches [20.7 mm] in diameter and 1.75 inches [44.5 mm] in length. The capacitor has a maximum ESR of 12 mΩ at 20 kHz and can handle a maximum ripple current of 9.0 Arms at +25°C, decreasing with temperature to 4.9 Arms at +85°C. It operates within a temperature range of -55°C to 85°C and meets RoHS directive 2002/95/EC. The capacitor is non-inductively wound and complies with specified voltage and life tests including 200% DC voltage for 2 minutes and 130% AC voltage for 15 seconds.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 10UF 10% 100VDC AXIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 730P106X9100 | 730P106X9100 | 730P106X9100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.00E-5 microF | 10 microF | 10 microF |