The 944L101K801AAM is a low inductance DC link capacitor designed for fast-switching inverter applications, such as EV charging and solar inverters. It features a plastic UL94V-0 case with integrated mounting flanges and an M8 threaded stud termination. The part has a capacitance of 100 µF with a ±10% tolerance, a rated voltage of 800 Vdc, and operates from -40 °C to 85 °C. It supports a maximum rms current of 90 A at 55 °C and meets IEC 61071 standards. The dimensions are 84.5 mm in diameter and 40 mm in height, with a maximum terminal torque of 8.5 Nm. The construction includes tin-plated brass terminals and dry resin housing.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 100µF 800V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L101K801AAM | 944L101K801AAM | 338-944L101K801AAM-ND | 2002-944L101K801AAM |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |