The 730P474X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.47 µF, a rated voltage of 100 Vdc, and a ±10% tolerance. It features a case size of 0.376 inches [9.6 mm] in diameter and 0.75 inches [19.0 mm] in length, with a maximum ESR of 37 mΩ at 20 kHz and a maximum ripple current of 3.7 Arms at +25°C. The capacitor operates within a temperature range of -55°C to 85°C and meets RoHS directive 2002/95/EC. It is non-inductively wound and exhibits low power dissipation, low dielectric absorption, and high stability.
Metallized Polypropylene Film Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.47UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 730P474X9100 | 2002-730P474X9100 | 730P474X9100 | 730P474X9100 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4.70E-7 microF | 0.4700 microF | 0.4700 microF |