Cornell Dubilier Film Capacitors 779P1235400JF3

Description
Orange Drop, Polypropylene Film/Foil Capacitors
Request a Quote Datasheet
Description
Orange Drop, Polypropylene Film/Foil Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-779P1235400JF3
Orange Drop, Polypropylene Film/Foil Capacitors

Orange Drop, Polypropylene Film/Foil Capacitors

Supplier's Site Datasheet
Film Capacitor - 779P1235400JF3 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
779P1235400JF3
Film Capacitor 779P1235400JF3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 779P1235400JF3 - 763991-779P1235400JF3 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 779P1235400JF3
763991-779P1235400JF3
Film Capacitors - 779P1235400JF3 763991-779P1235400JF3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 763991-779P1235400JF 3 Series: 779P Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Termination: PC Pins Package: Radial Voltage Rating - AC: 400V Voltage Rating - DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching Capacitance: 0.012μF Tolerance: ±5% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 72 mOhm Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 0.752" L x 0.319" W (19.10mm x 8.10mm) Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 763991-779P1235400JF3
Series: 779P
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 400V
Voltage Rating - DC: 630V
Applications: DC Link, DC Filtering; High Frequency, Switching
Capacitance: 0.012μF
Tolerance: ±5%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 72 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 0.752" L x 0.319" W (19.10mm x 8.10mm)
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - 779P1235400JF3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
779P1235400JF3
Capacitors - Film Capacitors 779P1235400JF3
CAP FILM 0.012UF 5% 630VDC RAD

CAP FILM 0.012UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-779P1235400JF3 779P1235400JF3 763991-779P1235400JF3 779P1235400JF3
Product Name Film Capacitors Film Capacitor Film Capacitors - 779P1235400JF3 Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Packing Method Bag Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details