Type 935 metallized polypropylene capacitors are designed for filtering applications in switching power supplies that operate in the 20-100 kHz range. Their low ESR, high current and high capacitance gives them an advantage over general purpose types. This series is UL recognized for construction only under UL File Number E128034(N).
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 935C1W10K-F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 10 microF |
| Capacitance Tolerance | 10 (+/- %) |