944L101K122ACM is a low inductance DC link capacitor for fast-switching inverter applications, with a capacitance of 100 µF, a rated voltage of 1200 Vdc, and an M8 threaded stud termination. It has a plastic UL94V-0 case with integrated mounting flanges, is 64 mm in height and 84.5 mm in diameter, and operates from -40 °C to 85 °C. The maximum rms current is 69 A at 55 °C, with an ESR of 0.9 mΩ at 10 kHz and an ESL of 15 nH. It meets IEC 61071 standards and is UL Recognized E128034.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 100µF 1200V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L101K122ACM | 944L101K122ACM | 338-944L101K122ACM-ND | 2002-944L101K122ACM |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |