The 944L series consists of low inductance DC link capacitors designed for fast-switching inverter applications, featuring a plastic case with integrated mounting flanges and M8 threaded stud or M5 insert termination options. Capacitance ranges from 33 to 220 µF with a tolerance of ±10%, and rated voltages span 800 to 1400 Vdc. The series operates from -40°C to 85°C with a maximum ripple current of 90 A at 55°C and a maximum rms voltage of 230 Vac. The case for this variant measures 51 mm in height and 64 mm in diameter, with a UL94V-0 rated plastic body and tin-plated brass terminals. It meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
DC LINK, LOW INDUCTANCE
Low Inductance DC Link Capacitors 52µF 1400V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L520K142ABM | 944L520K142ABM | 338-944L520K142ABM-ND | 2002-944L520K142ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 52 microF | 52 microF | 52 microF |