The 730P334X9100 is a metallized polypropylene film capacitor designed for high-frequency power applications, with a capacitance of 0.33 µF, a rated voltage of 100 Vdc, and a ±10% tolerance. It features a wrap-and-fill construction, a case size of 0.324 inches [8.2 mm] in diameter and 0.75 inches [19.0 mm] in length, and operates within a temperature range of -55 °C to 85 °C. The capacitor has an ESR of 33 mΩ at 20 kHz and a maximum dissipation factor of 0.1% at 1000 Hz and +25 °C. It complies with the RoHS directive 2002/95/EC and meets specified voltage, vibration, humidity, and life tests for reliability. Rated ripple current at +25 °C is 2.3 Arms at 20 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Metallized Polypropylene Film Capacitors
CAP FILM 0.33UF 10% 100VDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 730P334X9100 | 730P334X9100 | 2002-730P334X9100 | 730P334X9100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 3.30E-7 microF | 0.3300 microF | 0.3300 microF |