The 935C1W2K-F is a metallized polypropylene capacitor for high-frequency filtering in switching power supplies, with axial wire leads. It has a capacitance of 2.0 µF, a rated voltage of 100 Vdc (70 Vac), and a capacitance tolerance of ±10%. Its dimensions are 13.6 mm in diameter and 23.8 mm in length, with a lead diameter of 0.8 mm. The maximum ESR is 12 mΩ, and the maximum ripple current is 10.0 A RMS at 35 °C, 20-100 kHz. It operates from -55 °C to 105 °C, with voltage derated linearly to 50% at 105 °C. The capacitor is UL recognized under File E128034(N), features self-healing, and uses tin-plated copper terminals with UL94V-0 epoxy fill. Insulation resistance is 200,000 MΩ × µF. Test voltage between terminals is 200% of rated DC for 60 s, and between terminals and case is 3 kVac for 60 s.
2µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
Type 935 axial-leaded, metallized polypropylene capacitors are designed for 20-100 kHz switching power supply input filtering, DC blocking and output filter applications where high current, high capacitance and low ESR values are important. Dry sections are sealed with flame-retardant outer wrap and epoxy end seals for moisture resistance. This film capacitor has Underwriters Laboratories, Inc. recognition for construction only under U.L. File Number E128034(N).
Polypropylene Capacitors for High Frequency Filtering 2µF 100V
CAP FILM 2UF 10% 100VDC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 935C1W2K-F | 338-3948-ND | 935C1W2K-F | 2002-935C1W2K-F | 935C1W2K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |