The 730P105X9100 is a metallized polypropylene film capacitor in the 730P series, designed for high-frequency power applications. It has a capacitance of 1.0 µF, a rated DC voltage of 100 V, and a capacitance tolerance of ±10%. The part measures 0.421 inches [10.7 mm] in diameter and 1.00 inch [25.4 mm] in length. It operates within a temperature range of -55 ºC to 85 ºC, with a maximum dissipation factor of 0.1% at 1000 Hz and +25 ºC. At 20 kHz, the ESR is 26 mΩ and the maximum ripple current is 5.5 A at +25 ºC. The capacitor meets RoHS directive 2002/95/EC and has passed voltage, vibration, DC life, humidity, and AC life tests as specified. The peak current pulse capability is 10 A/µF, with a maximum voltage change rate of 10 V/µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Metallized Polypropylene Film Capacitors
CAP FILM 1UF 10% 100VDC AXIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 730P105X9100 | 730P105X9100 | 2002-730P105X9100 | 730P105X9100 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.00E-6 microF | 1 microF | 1 microF |