Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Low Inductance DC Link Capacitors 70µF 1200V
DC LINK, LOW INDUCTANCE
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L700K122ABM | 2002-944L700K122ABM | 338-944L700K122ABM-ND | 944L700K122ABM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |