The 944L700K142ACM is a low inductance DC link capacitor designed for fast-switching inverter applications, with a capacitance of 70 µF, a rated DC voltage of 1400 V, and an M8 threaded stud termination. It features a plastic UL94V-0 case measuring 64 mm in height and 84.5 mm in diameter, with integrated mounting flanges. The capacitor supports a maximum ripple current of 65 A at 85°C, has an ESR of 1.0 mΩ at 10 kHz, and an ESL of 15 nH. It operates from -40°C to 85°C, meets IEC 61071 standards, and is UL recognized with E128034 certification. The case construction is dry resin sealed with tin-plated brass terminals, and the maximum terminal torque is 8.5 Nm.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC LINK, LOW INDUCTANCE
Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
Low Inductance DC Link Capacitors 70µF 1400V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 944L700K142ACM | 338-944L700K142ACM-ND | 944L700K142ACM | 2002-944L700K142ACM |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |