Cornell Dubilier Film Paper Film Capacitors 941C12W1K-F

Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 941C12W1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 1.0 µF with a tolerance of ±10%, a rated DC voltage of 1200 V, and operates from -55 °C to 105 °C with derating above 85 °C. The component measures 26.7 mm in thickness, 36.1 mm in width, and 46.0 mm in length, with tin-plated copper terminals and epoxy resin filling rated UL94V-0. It supports a maximum RMS current of 15.9 A at 100 kHz and a peak current of 640 A, with a typical ESL of 32 nH and ESR of 5 mΩ at 100 kHz.

Datasheet Summary
Powered by GS/AI

The 941C12W1K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 1.0 µF with a tolerance of ±10%, a rated DC voltage of 1200 V, and operates from -55 °C to 105 °C with derating above 85 °C. The component measures 26.7 mm in thickness, 36.1 mm in width, and 46.0 mm in length, with tin-plated copper terminals and epoxy resin filling rated UL94V-0. It supports a maximum RMS current of 15.9 A at 100 kHz and a peak current of 640 A, with a typical ESL of 32 nH and ESR of 5 mΩ at 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 941C12W1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
941C12W1K-F
Film Paper Film Capacitors 941C12W1K-F
Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Power Film Dc Applications / Snubber Capacitors / Axial Snubber

Supplier's Site Datasheet
Film Capacitor - 941C12W1K-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
941C12W1K-F
Film Capacitor 941C12W1K-F
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 941C12W1K-F 941C12W1K-F
Product Name Film Paper Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers