Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are offered in a rugged plastic case with integrated mounting flanges for easy, secure mounting.
Features
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 944L101K122ACI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 100 microF |
| Capacitance Tolerance | 10 (+/- %) |