Genteq Film Capacitor 41L4401

Description
The 41L series are high performance metallized polypropylene, axial leaded capacitors designed specifically for demanding electronic applications. Applications for this series of capacitors include electronic ballasts, industrial controls, motor running, brushless motor speed control, switch mode power supplies (SMPS), uninterruptible power supply systems and induction ovens. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with excellent performance characteristics.
Request a Quote Datasheet
Description
The 41L series are high performance metallized polypropylene, axial leaded capacitors designed specifically for demanding electronic applications. Applications for this series of capacitors include electronic ballasts, industrial controls, motor running, brushless motor speed control, switch mode power supplies (SMPS), uninterruptible power supply systems and induction ovens. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with excellent performance characteristics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 41L4401 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
41L4401
Film Capacitor 41L4401
The 41L series are high performance metallized polypropylene, axial leaded capacitors designed specifically for demanding electronic applications. Applications for this series of capacitors include electronic ballasts, industrial controls, motor running, brushless motor speed control, switch mode power supplies (SMPS), uninterruptible power supply systems and induction ovens. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with excellent performance characteristics.

The 41L series are high performance metallized polypropylene, axial leaded capacitors designed specifically for demanding electronic applications. Applications for this series of capacitors include electronic ballasts, industrial controls, motor running, brushless motor speed control, switch mode power supplies (SMPS), uninterruptible power supply systems and induction ovens. These capacitors are designed for minimum series inductance (ESL) and very low series resistance (ESR) to minimize power dissipation and provide an extremely reliable product with excellent performance characteristics.

Supplier's Site Datasheet
Capacitor Film, 4Uf, 400V; Dielectric Type Genteq - 66F8207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 4Uf, 400V; Dielectric Type Genteq
66F8207
Capacitor Film, 4Uf, 400V; Dielectric Type Genteq 66F8207
CAPACITOR FILM, 4UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin; ESR:0.003ohmRoHS Compliant: Yes

CAPACITOR FILM, 4UF, 400V; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin; ESR:0.003ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 41L4401 66F8207
Product Name Film Capacitor Capacitor Film, 4Uf, 400V; Dielectric Type Genteq
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 4 microF 4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details